Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
1,249
in stock
|
Buy Now | |
element14
from US$0.74
|
1,045
in stock
|
Buy Now | |
Farnell
from US$0.71
|
1,045
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
950
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FPAB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 770mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 250A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 770mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS20H100CFP | Newark Electronics |
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky 20A 100V | element14 |
DIODE, SCHOTTKY, 20A, 100V | Farnell |
STPS20H Series Dual Center Tap 10 A 100 V Schottky Rectifier -TO-220FPAB | Future Electronics |
Dual Schottky barrier diode,STPS20H100CF | RS |
Where can I find additional details, specifications and documents for a STPS20H100CFP?
Additional datasheets, footprints and schematics for STPS20H100CFP are listed on our Part Details page. You can also find images and similar parts to STPS20H100CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20H100CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20H100CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20H100CFP fall under?
The STPS20H100CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20H100CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20H100CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20H100CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20H100CFP have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for STPS20H100CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20H100CFP often in real-time on the comparison pages.
What if I can't find stock of STPS20H100CFP?
You can fill out our help required form which you can use to request a quote for STPS20H100CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.