Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
No stock
|
Buy Now | |
Future Electronics
from US$0.76
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
272
in stock
|
Buy Now | |
Avnet Silica
-
|
5,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,150
in stock
|
Buy Now | |
Avnet America
-
|
750
in stock
|
Buy Now | |
element14
from US$1.19
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 180A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 570mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS2045C Series 45 V 20 A Power Schottky Rectifier - TO-220FPAB | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS2045CFP | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 45V 20A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
DIODE, SCHOTTKY, 20A, 45V | Farnell |
Where can I find additional details, specifications and documents for a STPS2045CFP?
Additional datasheets, footprints and schematics for STPS2045CFP are listed on our Part Details page. You can also find images and similar parts to STPS2045CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2045CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2045CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2045CFP fall under?
The STPS2045CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2045CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2045CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2045CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2045CFP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, Avnet Silica and EBV Elektronik have stock available or on a lead time for STPS2045CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2045CFP often in real-time on the comparison pages.
What if I can't find stock of STPS2045CFP?
You can fill out our help required form which you can use to request a quote for STPS2045CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.