Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,980
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
375,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
18,530
in stock
|
Buy Now | |
element14
from US$0.10
|
18,530
in stock
|
Buy Now | |
Farnell
from US$0.10
|
18,530
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,433
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 60A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
STPS1L40 Series 40 V 1 A Low Drop Schottky Rectifier - DO-214AC | Future Electronics |
Diode, Rectifier Schottky, 1A Sma | Newark Electronics |
DIODE, RECTIFIER SCHOTTKY, 1A SMA | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS1L40A 1A 40V | RS |
Diode Schottky 40V 1A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STPS1L40A?
Additional datasheets, footprints and schematics for STPS1L40A are listed on our Part Details page. You can also find images and similar parts to STPS1L40A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L40A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L40A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L40A fall under?
The STPS1L40A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L40A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L40A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L40A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L40A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS1L40A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L40A often in real-time on the comparison pages.
What if I can't find stock of STPS1L40A?
You can fill out our help required form which you can use to request a quote for STPS1L40A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.