Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,782,500
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
217,500
in stock
|
Buy Now | |
element14
from US$0.12
|
15,665
in stock
|
Buy Now | |
Farnell
from US$0.11
|
15,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
5,738
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,350
in stock
|
Buy Now | |
Avnet Silica
-
|
250,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
130,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 770mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 50A |
Diode Type | Schottky |
Forward Current If Max | 1A |
Forward Voltage | 770mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS1H100U | Newark Electronics |
STPS1H100 Series 1 A 100 V Schottky Rectifier Surface Mount - DO-214AA | Future Electronics |
Diode, Schottky 1A 100V | element14 |
DIODE, SCHOTTKY, 1A, 100V | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Rectifier Diode 100V 1A SMB | Distrelec |
Diode Schottky 100V 1A 2-Pin SMB T/R | Avnet Silica |
Schottky barrier diode,STPS1H100U SMB | RS |
Where can I find additional details, specifications and documents for a STPS1H100U?
Additional datasheets, footprints and schematics for STPS1H100U are listed on our Part Details page. You can also find images and similar parts to STPS1H100U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1H100U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1H100U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1H100U fall under?
The STPS1H100U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1H100U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1H100U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1H100U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1H100U have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS1H100U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1H100U often in real-time on the comparison pages.
What if I can't find stock of STPS1H100U?
You can fill out our help required form which you can use to request a quote for STPS1H100U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.