Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.0428
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
980
|
Buy Now | |
Newark Electronics | US$0.26 |
95,000
|
Buy Now | |
Avnet America | US$0.26 |
95,000
|
Buy Now | |
Future Electronics | US$0.0428 |
50,000
|
Buy Now | |
Farnell | US$0.13 |
28,864
|
Buy Now | |
element14 | US$0.13 |
28,864
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
10,313
|
Buy Now | |
Avnet Silica | - |
180,000
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 670mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ifsm | 75A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Termination Type | Surface Mount Device |
Repetitive Peak Reverse Voltage:60V | Newark Electronics |
Schottky Rectifier, 60 V, 1 A, Single, DO-214AC (SMA), 2 Pins, 670 mV | Avnet America |
STPS16 Series Single Power 60 V 1 A Surface Mount Schottky Rectifier - DO-214AC | Future Electronics |
DIODE, RECTIFIER SCHOTTKY, 1A SMA | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS160A 1A 60V | RS |
Where can I find additional details, specifications and documents for a STPS160A?
Additional datasheets, footprints and schematics for STPS160A are listed on our Part Details page. You can also find images and similar parts to STPS160A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS160A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS160A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS160A fall under?
The STPS160A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS160A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS160A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS160A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS160A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and element14 have stock available or on a lead time for STPS160A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS160A often in real-time on the comparison pages.
What if I can't find stock of STPS160A?
You can fill out our help required form which you can use to request a quote for STPS160A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.