Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
55
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
55
in stock
|
Buy Now | |
element14
from US$1.40
|
55
in stock
|
Buy Now | |
Avnet Silica
-
|
4,700
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 25V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 350mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 15A |
Current Ifsm | 250A |
Device Marking | STPS15L25D |
Diode Type | Schottky |
Forward Current If Max | 15A |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS15L25D Series 25 V 15 A Flange Mount Power Schottky Rectifier - TO-220AC | Future Electronics |
Rectifier Diode, Single, 25 V, 15 A, To-220Ac, 2, 350 Mv Rohs Compliant: Yes |Stmicroelectronics STPS15L25D | Newark Electronics |
DIODE, SCHOTTKY, 15A, 25V | element14 |
Diode Schottky 25V 15A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS15L25D?
Additional datasheets, footprints and schematics for STPS15L25D are listed on our Part Details page. You can also find images and similar parts to STPS15L25D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15L25D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15L25D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15L25D fall under?
The STPS15L25D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS15L25D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15L25D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15L25D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS15L25D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS15L25D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15L25D often in real-time on the comparison pages.
What if I can't find stock of STPS15L25D?
You can fill out our help required form which you can use to request a quote for STPS15L25D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.