Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,615
in stock
|
Buy Now | |
element14
from US$0.58
|
1,615
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,615
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
782
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
44,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,250
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | TO-220FP |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 15A |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 15A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Diode, Schottky, 15A, 45V | Newark Electronics |
DIODE, SCHOTTKY, 15A, 45V | element14 |
STPS1545 Series Single 15 A 0.57 V Schottky Rectifier Flange Mount - TO-220FPAC | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS1545FP Schottky Diode 45V 15A T0220FP | Rapid Electronics |
STMicroelectronics, STPS1545FP | RS |
Diode Schottky 45V 15A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS1545FP?
Additional datasheets, footprints and schematics for STPS1545FP are listed on our Part Details page. You can also find images and similar parts to STPS1545FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1545FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1545FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1545FP fall under?
The STPS1545FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1545FP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1545FP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1545FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1545FP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STPS1545FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1545FP often in real-time on the comparison pages.
What if I can't find stock of STPS1545FP?
You can fill out our help required form which you can use to request a quote for STPS1545FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.