Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,666
in stock
|
Buy Now | |
element14
from US$0.39
|
1,666
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,611
in stock
|
Buy Now | |
Avnet Silica
-
|
93,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,250
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 7.5A |
Current Ifsm | 150A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 20A |
Semiconductor Technology | Si |
Rectifier Diode, Dual Common Cathode, 45 V, 7.5 A, 570 Mv, 150 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STPS1545CT | Newark Electronics |
DIODE, SCHOTTKY, 2X7.5A, 35V | element14 |
Dual Schottky barrier diode,STPS1545CT | RS |
Diode Schottky 45V 7.5A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
STPS1545C Series Dual 7.5 A 45 V Schottky Rectifier - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a STPS1545CT?
Additional datasheets, footprints and schematics for STPS1545CT are listed on our Part Details page. You can also find images and similar parts to STPS1545CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1545CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1545CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1545CT fall under?
The STPS1545CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1545CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1545CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1545CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1545CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STPS1545CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1545CT often in real-time on the comparison pages.
What if I can't find stock of STPS1545CT?
You can fill out our help required form which you can use to request a quote for STPS1545CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.