Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.0428
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0428 |
325,000
|
Buy Now | |
Newark Electronics | US$0.11 |
42,500
|
Buy Now | |
Avnet America | US$0.11 |
42,500
|
Buy Now | |
element14 | US$0.12 |
38,725
|
Buy Now | |
Farnell | US$0.11 |
38,725
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
5,042
|
Buy Now | |
Distrelec | US$0.22 |
2,495
|
Buy Now | |
RS | US$0.13 |
680
|
Buy Now | |
Avnet Silica | - |
280,000
|
Buy Now | |
EBV Elektronik | - |
95,000
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 60A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
STPS14 Series Single Power 1 A 0.5 V Schottky Rectifier Surface Mount -DO-214AA | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS140U | Newark Electronics |
Diode Schottky 40V 1A 2-Pin SMB T/R | Avnet America |
DIODE, SCHOTTKY, 1A, 40V, SMD | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Rectifier Diode 40V 1A SMB | Distrelec |
Schottky barrier diode STPS140U 1A 40V | RS |
Where can I find additional details, specifications and documents for a STPS140U?
Additional datasheets, footprints and schematics for STPS140U are listed on our Part Details page. You can also find images and similar parts to STPS140U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS140U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS140U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS140U fall under?
The STPS140U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS140U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS140U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS140U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS140U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPS140U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS140U often in real-time on the comparison pages.
What if I can't find stock of STPS140U?
You can fill out our help required form which you can use to request a quote for STPS140U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.