Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,610
in stock
|
Buy Now | |
element14
from US$0.16
|
4,334
in stock
|
Buy Now | |
Farnell
from US$0.14
|
4,334
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 460mV |
Forward Surge Current Ifsm Max | 45A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 45A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS130A | Newark Electronics |
STPS130 Series 30 V 1 A Surface Mount Power Schottky Rectifier - DO-214AC | Future Electronics |
Diode Schottky 30V 1A 2-Pin SMA T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIODE, SCHOTTKY, 1A, 30V, SMD | element14 |
Schottky barrier diode STPS130A 1A 30V | RS |
Where can I find additional details, specifications and documents for a STPS130A?
Additional datasheets, footprints and schematics for STPS130A are listed on our Part Details page. You can also find images and similar parts to STPS130A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS130A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS130A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS130A fall under?
The STPS130A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS130A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS130A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS130A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS130A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for STPS130A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS130A often in real-time on the comparison pages.
What if I can't find stock of STPS130A?
You can fill out our help required form which you can use to request a quote for STPS130A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.