Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
190,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
49,824
in stock
|
Buy Now | |
element14
from US$0.13
|
49,824
in stock
|
Buy Now | |
Farnell
from US$0.13
|
49,824
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
8,509
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
4,990
in stock
|
Buy Now | |
Avnet Silica
-
|
385,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
STPS1150 Series 1 A 150 V Power Schottky Rectifier - DO-214AC | Future Electronics |
Rectifier Diode, Single, 150 V, 1 A, 820 Mv, 50 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STPS1150A | Newark Electronics |
DIODE, SCHOTTKY, 1A, 150V, DO-214AC-2 | element14 |
Schottky barrier diode STPS1150A 1A 150V | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 150V 1A 2-Pin SMA T/R | Avnet America |
ST Rectifier Diode 150V 1A SMAF | Distrelec |
Where can I find additional details, specifications and documents for a STPS1150A?
Additional datasheets, footprints and schematics for STPS1150A are listed on our Part Details page. You can also find images and similar parts to STPS1150A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1150A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1150A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1150A fall under?
The STPS1150A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1150A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1150A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1150A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1150A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPS1150A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1150A often in real-time on the comparison pages.
What if I can't find stock of STPS1150A?
You can fill out our help required form which you can use to request a quote for STPS1150A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.