Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
1,593
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
1,593
in stock
|
Buy Now | |
element14
from US$0.70
|
1,593
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
274
in stock
|
Buy Now | |
Avnet Silica
-
|
5,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,950
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 610mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 5A |
Current Ifsm | 180A |
Diode Type | Schottky |
Forward Current If Max | 5A |
Forward Voltage | 610mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
Diode, Schottky, 10A, 100V | Newark Electronics |
Diode, Schottky 10A 100V | element14 |
DIODE, SCHOTTKY, 10A, 100V | Farnell |
STPS10H100C Series 100 V 10 A Flange Mount Schottky Rectifier - TO-220FPAB | Future Electronics |
Diode Schottky 100V 10A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS10H100CFP?
Additional datasheets, footprints and schematics for STPS10H100CFP are listed on our Part Details page. You can also find images and similar parts to STPS10H100CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10H100CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10H100CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10H100CFP fall under?
The STPS10H100CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10H100CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10H100CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10H100CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10H100CFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for STPS10H100CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10H100CFP often in real-time on the comparison pages.
What if I can't find stock of STPS10H100CFP?
You can fill out our help required form which you can use to request a quote for STPS10H100CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.