Status: | Unknown |
---|---|
Series: | STPS0 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,880
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
300,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
114,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
114,000
in stock
|
Buy Now | |
element14
from US$0.11
|
84,073
in stock
|
Buy Now | |
Farnell
from US$0.11
|
84,073
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,946
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
2,693
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 530mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 150°C |
Product Range | STPS0 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Single 0.5 A 0.53 V Schottky Rectifier Surface Mount - SOD-123 | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS0560Z. | Newark Electronics |
Diode Schottky 60V 0.5A 2-Pin SOD-123 T/R | Avnet America |
RECTIFIER, SCHOTTKY, 0.5A, 60V, SOD-123 | element14 |
Schottky barrier diode STPS0560Z .5A 60V | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 500mA, 60V, SOD-123 | Distrelec |
Where can I find additional details, specifications and documents for a STPS0560Z?
Additional datasheets, footprints and schematics for STPS0560Z are listed on our Part Details page. You can also find images and similar parts to STPS0560Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS0560Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS0560Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS0560Z fall under?
The STPS0560Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS0560Z when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS0560Z you can contact the distributor directly for product support, shipping queries etc.
Is the STPS0560Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS0560Z have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPS0560Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS0560Z often in real-time on the comparison pages.
What if I can't find stock of STPS0560Z?
You can fill out our help required form which you can use to request a quote for STPS0560Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.