Status: | Unknown |
---|---|
Series: | STPS0 Series |
RoHS: | Unknown |
Prices starting from US$0.0426
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
64,225
in stock
|
Buy Now | |
element14
from US$0.08
|
64,225
in stock
|
Buy Now | |
Farnell
from US$0.07
|
64,225
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
15,657
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
2,645
in stock
|
Buy Now | |
Avnet Silica
-
|
183,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 320mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 125°C |
Product Range | STPS0 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 5.5A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Diode, 20V, 0.5A, Sod-123 | Newark Electronics |
DIODE, SCHOTTKY, 2A, 20V, SMD | element14 |
STPS05 Series Single 0.5 A 0.32 V Schottky Rectifier Surface Mount - SOD-123 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 500mA, 20V, SOD-123 | Distrelec |
Schottky barrier diode STPS0520Z .5A 20V | RS |
Diode Schottky 20V 0.5A 2-Pin SOD-123 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS0520Z?
Additional datasheets, footprints and schematics for STPS0520Z are listed on our Part Details page. You can also find images and similar parts to STPS0520Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS0520Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS0520Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS0520Z fall under?
The STPS0520Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS0520Z when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS0520Z you can contact the distributor directly for product support, shipping queries etc.
Is the STPS0520Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS0520Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STPS0520Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS0520Z often in real-time on the comparison pages.
What if I can't find stock of STPS0520Z?
You can fill out our help required form which you can use to request a quote for STPS0520Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.