Prices starting from US$0.29
Logic Family / Base Number | STPIC6D595 |
---|---|
Shift Register Function | Serial to Parallel Serial to Serial |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Open Drain |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Driver Case Style | SOIC |
Input Voltage Max | 5.5V |
Input Voltage Min | 4.5V |
No. of Outputs | 8Outputs |
Output Current | 100mA |
Led Driver, 8Bit Shift Register, Soic-16 | Newark Electronics |
STMicroelectronics, STPIC6D595MTR | RS |
LED DRIVER, 8BIT SHIFT REGISTER, SOIC-16 | element14 |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SO T/R | Avnet Silica |
STPIC6D595 Series 100 mA 5 KHz Power Logic 8-Bit Shift Register - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a STPIC6D595MTR?
Additional datasheets, footprints and schematics for STPIC6D595MTR are listed on our Part Details page. You can also find images and similar parts to STPIC6D595MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPIC6D595MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPIC6D595MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPIC6D595MTR fall under?
The STPIC6D595MTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STPIC6D595MTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPIC6D595MTR you can contact the distributor directly for product support, shipping queries etc.
Is the STPIC6D595MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPIC6D595MTR have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Avnet Silica have stock available or on a lead time for STPIC6D595MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPIC6D595MTR often in real-time on the comparison pages.
What if I can't find stock of STPIC6D595MTR?
You can fill out our help required form which you can use to request a quote for STPIC6D595MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.