Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
2,485
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
17,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
11,657
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
2,485
in stock
|
Buy Now | |
Avnet Silica
-
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | STPIC6C595 |
---|---|
Shift Register Function | Serial to Parallel Serial to Serial |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Open Drain |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SO T/R | Avnet America |
IC: peripheral circuit | Transfer Multisort Elektronik |
STPIC6C595 Series 100 mA 5 KHz Power Logic 8-Bit Shift Register - SOIC-16 | Future Electronics |
ST STPIC6C595MTR | RS |
ST 8 Bit Shift Register Serial to Parallel SOIC-16 20ns | Distrelec |
Power Management Rohs Compliant: Yes |Stmicroelectronics STPIC6C595MTR | Newark Electronics |
SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a STPIC6C595MTR?
Additional datasheets, footprints and schematics for STPIC6C595MTR are listed on our Part Details page. You can also find images and similar parts to STPIC6C595MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPIC6C595MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPIC6C595MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPIC6C595MTR fall under?
The STPIC6C595MTR is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to STPIC6C595MTR when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPIC6C595MTR you can contact the distributor directly for product support, shipping queries etc.
Is the STPIC6C595MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPIC6C595MTR have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Future Electronics, RS and Distrelec have stock available or on a lead time for STPIC6C595MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPIC6C595MTR often in real-time on the comparison pages.
What if I can't find stock of STPIC6C595MTR?
You can fill out our help required form which you can use to request a quote for STPIC6C595MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.