Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
650
in stock
|
Buy Now | |
element14
from US$1.54
|
650
in stock
|
Buy Now | |
Farnell
from US$1.53
|
650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
24
in stock
|
Buy Now | |
Avnet Silica
-
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 700V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 7.5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 700V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N Channel, 700V, 7.5A, To-220Fp | Newark Electronics |
MOSFET, N CH, 700V, 7.5A, TO-220FP | element14 |
MOSFET N-Channel 700V 7.5A TO220FP | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 700V 7.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP9NK70ZFP?
Additional datasheets, footprints and schematics for STP9NK70ZFP are listed on our Part Details page. You can also find images and similar parts to STP9NK70ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP9NK70ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP9NK70ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP9NK70ZFP fall under?
The STP9NK70ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP9NK70ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP9NK70ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP9NK70ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP9NK70ZFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STP9NK70ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP9NK70ZFP often in real-time on the comparison pages.
What if I can't find stock of STP9NK70ZFP?
You can fill out our help required form which you can use to request a quote for STP9NK70ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.