Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
No stock
|
Buy Now | |
Future Electronics
from US$0.94
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
125
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.73ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 550 V 0.79 Ohm Flange Mount MDmesh II Power MosFet - TO-220 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
MOSFET, N CH, 500V, 5A, TO 220AB | element14 |
Mosfet, N Ch, 500V, 5A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP8NM50N?
Additional datasheets, footprints and schematics for STP8NM50N are listed on our Part Details page. You can also find images and similar parts to STP8NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP8NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP8NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP8NM50N fall under?
The STP8NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP8NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP8NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STP8NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP8NM50N have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet America and element14 have stock available or on a lead time for STP8NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP8NM50N often in real-time on the comparison pages.
What if I can't find stock of STP8NM50N?
You can fill out our help required form which you can use to request a quote for STP8NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.