Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.31
|
725
in stock
|
Buy Now | |
element14
from US$2.85
|
5,213
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
3,880
in stock
|
Buy Now | |
Farnell
from US$2.60
|
3,880
in stock
|
Buy Now | |
Schukat Electronic
from US$1.55
|
180
in stock
|
Buy Now | |
Distrelec
from US$4.75
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
18
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Avnet Silica
-
|
550
in stock
|
Buy Now | |
RS
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.3A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 1.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 160W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 6.5A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 160W |
Pulse Current Idm | 16A |
SMD Marking | STP8NK100Z |
Termination Type | Through Hole |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, 1000V, 6A, TO-220 | element14 |
Power Mosfet, N Channel, 4.3 A, 1 Kv, 1.85 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STP8NK100Z | Newark Electronics |
N-Channel 1 kV 1.85 Ohm Flange Mount SuperMESHÔ MOSFET - TO-220 | Future Electronics |
N-Ch+Z-Dio 1000V 6,5A 160W 1,85R TO220 | Schukat Electronic |
ST MOSFET, N-Channel, 1kV, 6.5A, TO-220AB | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
MOSFET N-Ch 1KV 6.5A SuperMESH TO220 | RS |
Where can I find additional details, specifications and documents for a STP8NK100Z?
Additional datasheets, footprints and schematics for STP8NK100Z are listed on our Part Details page. You can also find images and similar parts to STP8NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP8NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP8NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP8NK100Z fall under?
The STP8NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP8NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP8NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP8NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP8NK100Z have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for STP8NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP8NK100Z often in real-time on the comparison pages.
What if I can't find stock of STP8NK100Z?
You can fill out our help required form which you can use to request a quote for STP8NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.