Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
1,050
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
617
in stock
|
Buy Now | |
element14
from US$1.88
|
617
in stock
|
Buy Now | |
Farnell
from US$1.67
|
617
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
270
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Avnet Asia
from US$1.52
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.012ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 38A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Ch 100V 80A STripFET II TO220FP | RS |
N-Channel 100 V 15 mO Flange Mount STripFETÔ II Power Mosfet - TO-220FP | Future Electronics |
Mosfet Transistor, N Channel, 40 A, 100 V, 12 Mohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STP80NF10FP | Newark Electronics |
MOSFET, N CH, 100V, 38A, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 100V 80A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP80NF10FP?
Additional datasheets, footprints and schematics for STP80NF10FP are listed on our Part Details page. You can also find images and similar parts to STP80NF10FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP80NF10FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP80NF10FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP80NF10FP fall under?
The STP80NF10FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP80NF10FP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP80NF10FP you can contact the distributor directly for product support, shipping queries etc.
Is the STP80NF10FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP80NF10FP have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for STP80NF10FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP80NF10FP often in real-time on the comparison pages.
What if I can't find stock of STP80NF10FP?
You can fill out our help required form which you can use to request a quote for STP80NF10FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.