Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.34
|
21,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
6,910
in stock
|
Buy Now | |
element14
from US$1.01
|
6,205
in stock
|
Buy Now | |
Farnell
from US$0.95
|
6,200
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
846
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
640
in stock
|
Buy Now | |
RS
from US$1.13
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 60A |
On State Resistance @ Vgs = 4.5V | 16mohm |
On State resistance @ Vgs = 10V | 14mohm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Pulse Current Idm | 240A |
SMD Marking | STP60NF06L |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 1V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 60 V 14 mO 35 nC STripFET II Power MosFet - TO-220 | Future Electronics |
N Channel Mosfet, 60V, 60A, To-220 | Newark Electronics |
MOSFET, N, LOGIC, 60V, 60A, TO-220 | element14 |
Trans MOSFET N-CH 60V 60A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Ch 60V 60A 110W 0,014R TO220 | Schukat Electronic |
MOSFET N-Channel 60V 60A TO220 | RS |
Where can I find additional details, specifications and documents for a STP60NF06L?
Additional datasheets, footprints and schematics for STP60NF06L are listed on our Part Details page. You can also find images and similar parts to STP60NF06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP60NF06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP60NF06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP60NF06L fall under?
The STP60NF06L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP60NF06L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP60NF06L you can contact the distributor directly for product support, shipping queries etc.
Is the STP60NF06L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP60NF06L have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STP60NF06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP60NF06L often in real-time on the comparison pages.
What if I can't find stock of STP60NF06L?
You can fill out our help required form which you can use to request a quote for STP60NF06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.