Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
21
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
34,178
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
1,612
in stock
|
Buy Now | |
element14
from US$0.59
|
1,003
in stock
|
Buy Now | |
Farnell
from US$0.98
|
963
in stock
|
Buy Now | |
Schukat Electronic
from US$0.67
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
265
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
650
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.3A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 1.9ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 4.3A |
On State resistance @ Vgs = 10V | 2.4ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 17.2A |
Voltage Vds | 800V |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 800 V 2.4 Ohm SuperMESH Power MosFet - TO-220 | Future Electronics |
N Channel Mosfet, 800V, 4.3A To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
N-Ch+Z-Dio 800V 4,3A 110W 2,4R TO220 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Ch 800V 4.3A SuperMESH TO220 | RS |
ST MOSFET, N-Channel, 800V, 4.3A, TO-220AB | Distrelec |
Trans MOSFET N-CH 800V 4.3A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP5NK80Z?
Additional datasheets, footprints and schematics for STP5NK80Z are listed on our Part Details page. You can also find images and similar parts to STP5NK80Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP5NK80Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP5NK80Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP5NK80Z fall under?
The STP5NK80Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP5NK80Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP5NK80Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP5NK80Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP5NK80Z have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for STP5NK80Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP5NK80Z often in real-time on the comparison pages.
What if I can't find stock of STP5NK80Z?
You can fill out our help required form which you can use to request a quote for STP5NK80Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.