Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
3,543
in stock
|
Buy Now | |
Farnell
from US$1.28
|
2,161
in stock
|
Buy Now | |
element14
from US$1.27
|
2,161
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.66
|
470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
194
in stock
|
Buy Now | |
Distrelec
from US$2.29
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
Rapid Electronics
from US$0.59
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 40A |
On State Resistance @ Vgs = 4.5V | 35mohm |
On State resistance @ Vgs = 10V | 33mohm |
Pulse Current Idm | 160A |
Voltage Vds | 100V |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 1.7V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2.5V |
N Channel Mosfet, 100V, 40A, To-220 | Newark Electronics |
MOSFET, N, TO-220 | Farnell |
STP40NF10L Series 100 V 33 mOhm N-Ch Low Gate Charge STripFETÔ Mosfet TO-220 | Future Electronics |
N-Ch 100V 40A 150W 0,033R TO220 | Schukat Electronic |
MOSFET N-Channel 100V 40A TO220 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
ST MOSFET, N-Channel, 100V, 40A, TO-220AB | Distrelec |
Trans MOSFET N-CH 100V 40A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
STP40NF10L MOSFET Logic N 100V 40A | Rapid Electronics |
Where can I find additional details, specifications and documents for a STP40NF10L?
Additional datasheets, footprints and schematics for STP40NF10L are listed on our Part Details page. You can also find images and similar parts to STP40NF10L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP40NF10L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP40NF10L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP40NF10L fall under?
The STP40NF10L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP40NF10L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP40NF10L you can contact the distributor directly for product support, shipping queries etc.
Is the STP40NF10L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP40NF10L have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Schukat Electronic have stock available or on a lead time for STP40NF10L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP40NF10L often in real-time on the comparison pages.
What if I can't find stock of STP40NF10L?
You can fill out our help required form which you can use to request a quote for STP40NF10L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.