Status: | Unknown |
---|---|
Series: | STP Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
5,210
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
9,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
2,846
in stock
|
Buy Now | |
element14
from US$1.12
|
2,846
in stock
|
Buy Now | |
Farnell
from US$1.07
|
2,846
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
289
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
242
in stock
|
Buy Now | |
Avnet Silica
-
|
25,850
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Distrelec
from US$1.41
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Avalanche Single Pulse Energy Eas | 385mJ |
Capacitance Ciss Typ | 2180pF |
Current Id Max | 50A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 28mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pin Configuration | a |
Power Dissipation Ptot Max | 150W |
Pulse Current Idm | 200A |
Reverse Recovery Time trr Typ | 90ns |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
N-Channel 100 V 33 mO Flange Mount STripFETÔ II Power MosFet - TO-220 | Future Electronics |
MOSFET N-Channel 100V 50A TO220 | RS |
Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STP40NF10 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Stp40nf10 100V N-channel 50A Power Mosfet | Rapid Electronics |
Trans MOSFET N-CH 100V 50A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
ST MOSFET, N-Channel, 100V, 50A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a STP40NF10?
Additional datasheets, footprints and schematics for STP40NF10 are listed on our Part Details page. You can also find images and similar parts to STP40NF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP40NF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP40NF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP40NF10 fall under?
The STP40NF10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP40NF10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP40NF10 you can contact the distributor directly for product support, shipping queries etc.
Is the STP40NF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP40NF10 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STP40NF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP40NF10 often in real-time on the comparison pages.
What if I can't find stock of STP40NF10?
You can fill out our help required form which you can use to request a quote for STP40NF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.