Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
490
in stock
|
Buy Now | |
element14
from US$0.66
|
12,819
in stock
|
Buy Now | |
Farnell
from US$0.64
|
12,819
in stock
|
Buy Now | |
Rapid Electronics
from US$1.35
|
2,560
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.77
|
570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
257
in stock
|
Buy Now | |
Avnet Silica
-
|
78,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Distrelec
from US$0.76
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.032ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 30A |
On State Resistance @ Vgs = 4.5V | 50mohm |
On State resistance @ Vgs = 10V | 40mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 120A |
SMD Marking | STP36NF06L |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 2.5V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, LOGIC, TO-220 | element14 |
STP36NF06L MOSFET Logic N 60V 30A | Rapid Electronics |
N-Channel 60 V 0.032 Ohm Flange Mount STripFETÔ II Power MosFet -TO-220 | Future Electronics |
N-Ch 60V 30A 70W 0,04R TO220 | Schukat Electronic |
MOSFET N-Channel 60V 30A TO220 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Mosfet, N-Ch, 60V, 30A, 175Deg C, 70W | Newark Electronics |
ST MOSFET, N-Channel, 60V, 30A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a STP36NF06L?
Additional datasheets, footprints and schematics for STP36NF06L are listed on our Part Details page. You can also find images and similar parts to STP36NF06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP36NF06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP36NF06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP36NF06L fall under?
The STP36NF06L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP36NF06L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP36NF06L you can contact the distributor directly for product support, shipping queries etc.
Is the STP36NF06L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP36NF06L have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for STP36NF06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP36NF06L often in real-time on the comparison pages.
What if I can't find stock of STP36NF06L?
You can fill out our help required form which you can use to request a quote for STP36NF06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.