Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.00
|
819
in stock
|
Buy Now | |
element14
from US$4.78
|
686
in stock
|
Buy Now | |
Farnell
from US$4.06
|
686
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.28
|
83
in stock
|
Buy Now | |
Micros
from US$2.96
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
-
|
Buy Now | |
Future Electronics
from US$5.06
|
-
|
Buy Now | |
Avnet America
from US$5.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 29A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.092ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 210W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET N-Channel 600V 29A TO220 | RS |
MOSFET, N CH, 600V, 29A, TO 220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor N-Channel MOSFET | Micros |
Trans MOSFET N-CH 600V 29A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STP34NM60N | Newark Electronics |
N-Channel 600 V 105 mOhm Flange Mount MDmeshÔ II Power Mosfet - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP34NM60N?
Additional datasheets, footprints and schematics for STP34NM60N are listed on our Part Details page. You can also find images and similar parts to STP34NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP34NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP34NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP34NM60N fall under?
The STP34NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP34NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP34NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STP34NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP34NM60N have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for STP34NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP34NM60N often in real-time on the comparison pages.
What if I can't find stock of STP34NM60N?
You can fill out our help required form which you can use to request a quote for STP34NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.