Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 180A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.5V |
Power Dissipation Pd | 315W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
N-Channel 100 V 2.7 mOhm Flange Mount STripFET F7 Power Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 100V 180A 3-Pin TO-220 Tube | Avnet America |
N-Ch 100V 180A 315W 0,0027R TO220 | Schukat Electronic |
MOSFET, N CH, 100V, 180A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a STP315N10F7?
Additional datasheets, footprints and schematics for STP315N10F7 are listed on our Part Details page. You can also find images and similar parts to STP315N10F7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP315N10F7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP315N10F7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP315N10F7 fall under?
The STP315N10F7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP315N10F7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP315N10F7 you can contact the distributor directly for product support, shipping queries etc.
Is the STP315N10F7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP315N10F7 have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Farnell and Avnet Silica have stock available or on a lead time for STP315N10F7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP315N10F7 often in real-time on the comparison pages.
What if I can't find stock of STP315N10F7?
You can fill out our help required form which you can use to request a quote for STP315N10F7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.