Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.85A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 6.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, 1000V, 1.85A, TO 220 | Farnell |
N-Channel 1 kV 8.5 Ohm SuperMESH Power MosFet - TO-220 | Future Electronics |
Trans MOSFET N-CH 1KV 2A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
N-Ch+Z-Dio 1000V 1,85A 70W 8,5R TO220 | Schukat Electronic |
N Ch Power Mosfet, Supermesh, 1000V, 1.85A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP2NK100Z?
Additional datasheets, footprints and schematics for STP2NK100Z are listed on our Part Details page. You can also find images and similar parts to STP2NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP2NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP2NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP2NK100Z fall under?
The STP2NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP2NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP2NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP2NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP2NK100Z have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, Schukat Electronic and Newark Electronics have stock available or on a lead time for STP2NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP2NK100Z often in real-time on the comparison pages.
What if I can't find stock of STP2NK100Z?
You can fill out our help required form which you can use to request a quote for STP2NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.