Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.65
|
573
in stock
|
Buy Now | |
element14
from US$3.82
|
1,373
in stock
|
Buy Now | |
Farnell
from US$3.60
|
1,373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.08
|
18
in stock
|
Buy Now | |
Avnet Silica
-
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
-
|
Buy Now | |
Future Electronics
from US$3.18
|
-
|
Buy Now | |
Avnet America
from US$3.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 21A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, N CH, 500V, 21A, TO 220 | element14 |
MOSFET N-Channel 500V 21A TO220 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 21A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Mosfet Transistor, N Channel, 21 A, 500 V, 0.135 Ohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STP28NM50N | Newark Electronics |
N-Channel 500 V 0.158 O 50 nC Flange Mount MDmesh II Power MosFet - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP28NM50N?
Additional datasheets, footprints and schematics for STP28NM50N are listed on our Part Details page. You can also find images and similar parts to STP28NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP28NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP28NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP28NM50N fall under?
The STP28NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP28NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP28NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STP28NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP28NM50N have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STP28NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP28NM50N often in real-time on the comparison pages.
What if I can't find stock of STP28NM50N?
You can fill out our help required form which you can use to request a quote for STP28NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.