Status: | Unknown |
---|---|
Series: | MDmesh M2 Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
No stock
|
Buy Now | |
element14
from US$1.83
|
689
in stock
|
Buy Now | |
Farnell
from US$1.81
|
689
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.30
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
850
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 170W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M2 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 600V, 22A, TO-220AB | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 600V, 22A, To-220Ab | Newark Electronics |
Trans MOSFET N-CH 600V 24A 3-Pin TO-220 Tube | Avnet Silica |
MOSFET N-Ch 600V 22A MDmeshIIPlus TO-220 | RS |
Single N-Channel 650 V 0.15 O 190 W Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STP28N60M2?
Additional datasheets, footprints and schematics for STP28N60M2 are listed on our Part Details page. You can also find images and similar parts to STP28N60M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP28N60M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP28N60M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP28N60M2 fall under?
The STP28N60M2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP28N60M2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP28N60M2 you can contact the distributor directly for product support, shipping queries etc.
Is the STP28N60M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP28N60M2 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet Silica have stock available or on a lead time for STP28N60M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP28N60M2 often in real-time on the comparison pages.
What if I can't find stock of STP28N60M2?
You can fill out our help required form which you can use to request a quote for STP28N60M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.