Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
5,660
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
5,660
in stock
|
Buy Now | |
element14
from US$1.58
|
5,660
in stock
|
Buy Now | |
Avnet Silica
-
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 24Outputs |
Output Current | 80mA |
Output Voltage | 20V |
Driver Case Style | HTQFP |
No. of Pins | 48Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Led Driver, 24Bit, 25Mhz, Htqfp-48 | Newark Electronics |
LED DRIVER, 24BIT, 25MHZ, HTQFP-48 | element14 |
LED DRVR 3.3V/5V 48-Pin TQFP T/R | Avnet Silica |
STP24DP05 Series 80 mA 25 MHz 24-Bit Constant Current LED Sink Driver - TQFP-48 | Future Electronics |
Where can I find additional details, specifications and documents for a STP24DP05BTR?
Additional datasheets, footprints and schematics for STP24DP05BTR are listed on our Part Details page. You can also find images and similar parts to STP24DP05BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP24DP05BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP24DP05BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP24DP05BTR fall under?
The STP24DP05BTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP24DP05BTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP24DP05BTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP24DP05BTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP24DP05BTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STP24DP05BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP24DP05BTR often in real-time on the comparison pages.
What if I can't find stock of STP24DP05BTR?
You can fill out our help required form which you can use to request a quote for STP24DP05BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.