Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.51
|
4,264
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
4,264
in stock
|
Buy Now | |
element14
from US$3.68
|
4,264
in stock
|
Buy Now | |
Avnet Silica
-
|
850
in stock
|
Buy Now | |
Future Electronics
from US$3.21
|
-
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.29ohm |
Rds(on) Test Voltage Vgs | 30V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 192W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Power Mosfet, N Channel, 20 A, 600 V, 290 Mohm, 30 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP20NM60 | Newark Electronics |
MOSFET, N-CH, 600V, 20A, TO-220 | element14 |
Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
N-Channel 600 V 0.29 Ohm Flange Mount MDMesh Power MosFet - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP20NM60?
Additional datasheets, footprints and schematics for STP20NM60 are listed on our Part Details page. You can also find images and similar parts to STP20NM60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP20NM60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP20NM60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP20NM60 fall under?
The STP20NM60 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP20NM60 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP20NM60 you can contact the distributor directly for product support, shipping queries etc.
Is the STP20NM60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP20NM60 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STP20NM60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP20NM60 often in real-time on the comparison pages.
What if I can't find stock of STP20NM60?
You can fill out our help required form which you can use to request a quote for STP20NM60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.