Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
305
in stock
|
Buy Now | |
element14
from US$4.08
|
305
in stock
|
Buy Now | |
Farnell
from US$3.87
|
305
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.69
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$3.82
|
-
|
Buy Now | |
Avnet America
from US$3.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Mosfet Transistor, N Channel, 17 A, 800 V, 0.25 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP18NM80 | Newark Electronics |
MOSFET, N CH, 800V, 17A, TO 220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 800V 17A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
MOSFET N-Channel 800V 17A TO220 | RS |
N-Channel 800 V 295 mO Flange Mount MDmeshÔ Power MOSFET - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP18NM80?
Additional datasheets, footprints and schematics for STP18NM80 are listed on our Part Details page. You can also find images and similar parts to STP18NM80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP18NM80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP18NM80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP18NM80 fall under?
The STP18NM80 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP18NM80 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP18NM80 you can contact the distributor directly for product support, shipping queries etc.
Is the STP18NM80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP18NM80 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STP18NM80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP18NM80 often in real-time on the comparison pages.
What if I can't find stock of STP18NM80?
You can fill out our help required form which you can use to request a quote for STP18NM80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.