Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
On State Resistance @ Vgs = 4.5V | 120mohm |
Operating Temperature Min | -55°C |
Pulse Current Idm | 64A |
Voltage Vds | 60V |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 16V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 1V |
MOSFET N-Ch 60V 16A STripFET II TO220 | RS |
Mosfet, N Channel, 60V, 16A, To220 | Newark Electronics |
N-Channel 60 V 0.09 Ohm STripFETÔ II MosFet - TO-220 | Future Electronics |
MOSFET, N CH, 60V, 16A, TO220 | Farnell |
Where can I find additional details, specifications and documents for a STP16NF06L?
Additional datasheets, footprints and schematics for STP16NF06L are listed on our Part Details page. You can also find images and similar parts to STP16NF06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16NF06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16NF06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16NF06L fall under?
The STP16NF06L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP16NF06L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16NF06L you can contact the distributor directly for product support, shipping queries etc.
Is the STP16NF06L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP16NF06L have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for STP16NF06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16NF06L often in real-time on the comparison pages.
What if I can't find stock of STP16NF06L?
You can fill out our help required form which you can use to request a quote for STP16NF06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.