Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.20
|
No stock
|
Buy Now | |
Schukat Electronic
from US$2.09
|
190
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
-
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
element14
from US$1.87
|
-
|
Buy Now | |
Farnell
from US$1.64
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.23ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
N-Ch 650V 12A 90W 0,299R TO220 | Schukat Electronic |
Trans MOSFET N-CH 650V 12A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
MOSFET N-Channel 650V 12A MDMESH TO220 | RS |
Mosfet, N Ch, 650V, 12A, To-220 | Newark Electronics |
N-Channel 650 V 0.299 Ohm MDmeshÔ V Power MosFet - TO-220 | Future Electronics |
MOSFET, N CH, 650V, 12A, TO 220 | Farnell |
Where can I find additional details, specifications and documents for a STP16N65M5?
Additional datasheets, footprints and schematics for STP16N65M5 are listed on our Part Details page. You can also find images and similar parts to STP16N65M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16N65M5 fall under?
The STP16N65M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP16N65M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16N65M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STP16N65M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP16N65M5 have stock available?
Authorised distributors including Schukat Electronic, Avnet Silica, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for STP16N65M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16N65M5 often in real-time on the comparison pages.
What if I can't find stock of STP16N65M5?
You can fill out our help required form which you can use to request a quote for STP16N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.