Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
1,920
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
30,000
in stock
|
Buy Now | |
element14
from US$0.57
|
7,134
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
2,925
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
2,477
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
1,680
in stock
|
Buy Now | |
Farnell
from US$0.57
|
1,680
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 90mA |
Output Voltage | 20V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
STP16CPC26 Series 90 mA 30 MHz 16-Bit Constant Current LED Sink Driver -TSSOP-24 | Future Electronics |
LED DRIVER, 16BIT, 0.09A, TSSOP-24 | element14 |
ST LED Driver IC TSSOP 90mA | Distrelec |
16-Bit Const. Current LED Driver TSSOP24 | RS |
Led Driver, 16Bit, 0.09A, Tssop-24 | Newark Electronics |
LED DRVR 5V 24-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STP16CPC26TTR?
Additional datasheets, footprints and schematics for STP16CPC26TTR are listed on our Part Details page. You can also find images and similar parts to STP16CPC26TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16CPC26TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16CPC26TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16CPC26TTR fall under?
The STP16CPC26TTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP16CPC26TTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16CPC26TTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP16CPC26TTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP16CPC26TTR have stock available?
Authorised distributors including Future Electronics, element14, Chip One Stop, Distrelec and RS have stock available or on a lead time for STP16CPC26TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16CPC26TTR often in real-time on the comparison pages.
What if I can't find stock of STP16CPC26TTR?
You can fill out our help required form which you can use to request a quote for STP16CPC26TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.