Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
10,234
in stock
|
Buy Now | |
element14
from US$0.63
|
9,056
in stock
|
Buy Now | |
Farnell
from US$0.54
|
8,687
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
5,985
in stock
|
Buy Now | |
Avnet Silica
-
|
53,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 90mA |
Output Voltage | 20V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Led Driver, Const Current, 30Mhz, Soic | Newark Electronics |
LED DRIVER, 16BIT, 30MHZ, SOIC-24 | element14 |
LED DRVR 5V 24-Pin SOIC T/R | Avnet Silica |
STMicroelectronics, STP16CPC26MTR | RS |
STP16CPC26 Series 90 mA 30 MHz 16-Bit Constant Current LED Sink Driver - SOIC-24 | Future Electronics |
Where can I find additional details, specifications and documents for a STP16CPC26MTR?
Additional datasheets, footprints and schematics for STP16CPC26MTR are listed on our Part Details page. You can also find images and similar parts to STP16CPC26MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16CPC26MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16CPC26MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16CPC26MTR fall under?
The STP16CPC26MTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP16CPC26MTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16CPC26MTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP16CPC26MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP16CPC26MTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for STP16CPC26MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16CPC26MTR often in real-time on the comparison pages.
What if I can't find stock of STP16CPC26MTR?
You can fill out our help required form which you can use to request a quote for STP16CPC26MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.