Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
782
in stock
|
Buy Now | |
element14
from US$1.70
|
782
in stock
|
Buy Now | |
Farnell
from US$1.73
|
782
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
42
in stock
|
Buy Now | |
Future Electronics
from US$1.77
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N Channel, 500V, 12A, To-220 | Newark Electronics |
MOSFET, N CH, 500V, 12A, TO-220 | element14 |
MOSFET N-Channel 500V 12A TO220 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 500 V 0.32 Ohm Flange Mount MDmesh II Power Mosfet - TO-220 | Future Electronics |
Trans MOSFET N-CH 500V 12A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP14NM50N?
Additional datasheets, footprints and schematics for STP14NM50N are listed on our Part Details page. You can also find images and similar parts to STP14NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP14NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP14NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP14NM50N fall under?
The STP14NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP14NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP14NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STP14NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP14NM50N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STP14NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP14NM50N often in real-time on the comparison pages.
What if I can't find stock of STP14NM50N?
You can fill out our help required form which you can use to request a quote for STP14NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.