Status: | Unknown |
---|---|
Series: | MDmesh K5 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.85 |
950
|
Buy Now | |
element14 | US$1.90 |
483
|
Buy Now | |
Farnell | US$1.88 |
483
|
Buy Now | |
Schukat Electronic | US$2.43 |
90
|
Buy Now | |
Newark Electronics | US$0.69 |
7
|
Buy Now | |
Future Electronics | US$1.76 |
-
|
Buy Now | |
Avnet America | US$1.81 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.37ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh K5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Power MOSFET N ch SuperMESH 5 800V 12A | RS |
MOSFET, N-CH, 800V, 12A, TO-220AB | element14 |
N-Ch+Z-Dio 800V 12A 190W 0,45R TO220 | Schukat Electronic |
Mosfet, N-Ch, 800V, 12A, To-220Ab | Newark Electronics |
N-Channel 800 V 450 mO 29 nC Flange Mount SuperMESHÔ 5 Mosfet - TO-220 | Future Electronics |
Trans MOSFET N-CH 800V 12A 3-Pin TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP13N80K5?
Additional datasheets, footprints and schematics for STP13N80K5 are listed on our Part Details page. You can also find images and similar parts to STP13N80K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP13N80K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP13N80K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP13N80K5 fall under?
The STP13N80K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP13N80K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP13N80K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STP13N80K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP13N80K5 have stock available?
Authorised distributors including RS, element14, Farnell, Schukat Electronic and Newark Electronics have stock available or on a lead time for STP13N80K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP13N80K5 often in real-time on the comparison pages.
What if I can't find stock of STP13N80K5?
You can fill out our help required form which you can use to request a quote for STP13N80K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.