STP12NK80Z Semiconductors - Discretes by STMicroelectronics

MOSFET N TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for RS
RS
from US$2.26
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.90
2,700
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.40
103
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
400
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.79
-
Buy Now
Logo for element14
element14
from US$1.87
-
Buy Now
Logo for Farnell
Farnell
from US$1.78
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 10.5A
Drain Source Voltage Vds 800V
On Resistance Rds(on) 0.75ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3.75V
Power Dissipation Pd 190W
Transistor Case Style TO-220
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (17-Dec-2015)
Alternate Case Style SOT-78B
Current Id Max 10.5A
On State resistance @ Vgs = 10V 750mohm
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Pulse Current Idm 42A
Voltage Vds 800V
Voltage Vds Typ 800V
Voltage Vgs Max 30V
Voltage Vgs Rds on Measurement 10V

Alternative Descriptions

N-Channel 800 V 0.75 Ohm Flange Mount SuperMESHÔ MosFet - TO-220 | Future Electronics
Transistor: N-MOSFET | Transfer Multisort Elektronik
Trans MOSFET N-CH 800V 10.5A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik
MOSFET N-Ch 800V 10.5A SuperMESH TO220 | RS
Mosfet, N, To-220 | Newark Electronics
MOSFET, N, TO-220 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STP12NK80Z?

Additional datasheets, footprints and schematics for STP12NK80Z are listed on our Part Details page. You can also find images and similar parts to STP12NK80Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STP12NK80Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP12NK80Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STP12NK80Z fall under?

The STP12NK80Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to STP12NK80Z when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STP12NK80Z you can contact the distributor directly for product support, shipping queries etc.

Is the STP12NK80Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STP12NK80Z have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and RS have stock available or on a lead time for STP12NK80Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STP12NK80Z often in real-time on the comparison pages.

What if I can't find stock of STP12NK80Z?

You can fill out our help required form which you can use to request a quote for STP12NK80Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay