Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now | |
Future Electronics
from US$1.10
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
119
in stock
|
Buy Now | |
Avnet Silica
-
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
element14
from US$1.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 300V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Avalanche Single Pulse Energy Eas | 155mJ |
Capacitance Ciss Typ | 670pF |
Current Id Max | 9A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 400mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | a |
Power Dissipation Ptot Max | 90W |
Pulse Current Idm | 36A |
Reverse Recovery Time trr Typ | 165ns |
Voltage Vds Typ | 300V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 3V |
N-Channel 300 V 0.4 Ohm Flange Mount SuperMESHÔPower MosFet - TO-220 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 300V 9A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Mosfet, N, To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Where can I find additional details, specifications and documents for a STP12NK30Z?
Additional datasheets, footprints and schematics for STP12NK30Z are listed on our Part Details page. You can also find images and similar parts to STP12NK30Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP12NK30Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP12NK30Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP12NK30Z fall under?
The STP12NK30Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP12NK30Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP12NK30Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP12NK30Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP12NK30Z have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STP12NK30Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP12NK30Z often in real-time on the comparison pages.
What if I can't find stock of STP12NK30Z?
You can fill out our help required form which you can use to request a quote for STP12NK30Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.