Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
682
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
682
in stock
|
Buy Now | |
element14
from US$1.48
|
682
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
91
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.52ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 10A |
On State resistance @ Vgs = 10V | 520mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 40A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N, To-220Fp | Newark Electronics |
MOSFET, N, TO-220FP | element14 |
N-Channel 500 V 520 mOhm Flange Mount SuperMESHÔ Power Mosfet - TO-220FP | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-220FP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a STP11NK50ZFP?
Additional datasheets, footprints and schematics for STP11NK50ZFP are listed on our Part Details page. You can also find images and similar parts to STP11NK50ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP11NK50ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP11NK50ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP11NK50ZFP fall under?
The STP11NK50ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP11NK50ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP11NK50ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP11NK50ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP11NK50ZFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STP11NK50ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP11NK50ZFP often in real-time on the comparison pages.
What if I can't find stock of STP11NK50ZFP?
You can fill out our help required form which you can use to request a quote for STP11NK50ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.