Status: | Unknown |
---|---|
Series: | MDmesh Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.37ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
N-Channel 600 V 0.420 Ohm Flange Mount MDmeshÔ DM2 Power MOSFET - TO-220-3 | Future Electronics |
STMSTP11N60DM2 | Avnet America |
MOSFET, N-CH, 600V, 10A, TO-220-3 | Farnell |
Hv Mosfet Mdmesh |Stmicroelectronics STP11N60DM2 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP11N60DM2?
Additional datasheets, footprints and schematics for STP11N60DM2 are listed on our Part Details page. You can also find images and similar parts to STP11N60DM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP11N60DM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP11N60DM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP11N60DM2 fall under?
The STP11N60DM2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP11N60DM2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP11N60DM2 you can contact the distributor directly for product support, shipping queries etc.
Is the STP11N60DM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP11N60DM2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STP11N60DM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP11N60DM2 often in real-time on the comparison pages.
What if I can't find stock of STP11N60DM2?
You can fill out our help required form which you can use to request a quote for STP11N60DM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.