Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8.6A |
Drain Source Voltage Vds | 700V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 350mJ |
Capacitance Ciss Typ | 2000pF |
Current Iar | 8.6A |
Current Id Max | 8.6A |
On State resistance @ Vgs = 10V | 850mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 34A |
Termination Type | Through Hole |
Voltage Vds | 700V |
Voltage Vds Typ | 700V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 3V |
MOSFET, N, TO-220 | element14 |
Where can I find additional details, specifications and documents for a STP10NK70Z?
Additional datasheets, footprints and schematics for STP10NK70Z are listed on our Part Details page. You can also find images and similar parts to STP10NK70Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP10NK70Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP10NK70Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP10NK70Z fall under?
The STP10NK70Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP10NK70Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP10NK70Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP10NK70Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP10NK70Z have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STP10NK70Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP10NK70Z often in real-time on the comparison pages.
What if I can't find stock of STP10NK70Z?
You can fill out our help required form which you can use to request a quote for STP10NK70Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.