Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
215
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
33,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
1,861
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
1,696
in stock
|
Buy Now | |
element14
from US$1.70
|
1,696
in stock
|
Buy Now | |
Farnell
from US$1.67
|
1,696
in stock
|
Buy Now | |
Micros
from US$0.73
|
1,130
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
1,016
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.65ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 10A |
On State resistance @ Vgs = 10V | 750mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 36A |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 600 V 0.75 Ohm Flange Mount SuperMESHÔ Power MosFet - TO-220-FP | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 600V, 10A, To-220Fp | Newark Electronics |
MOSFET, N, TO-220FP | element14 |
N-MOSFET 10A 600V 35W 0.75&ohm | Micros |
ST MOSFET, N-Channel, 600V, 10A, TO-220FP | Distrelec |
MOSFET N-Channel 600V 10A TO220FP | RS |
Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP10NK60ZFP?
Additional datasheets, footprints and schematics for STP10NK60ZFP are listed on our Part Details page. You can also find images and similar parts to STP10NK60ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP10NK60ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP10NK60ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP10NK60ZFP fall under?
The STP10NK60ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP10NK60ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP10NK60ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP10NK60ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP10NK60ZFP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for STP10NK60ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP10NK60ZFP often in real-time on the comparison pages.
What if I can't find stock of STP10NK60ZFP?
You can fill out our help required form which you can use to request a quote for STP10NK60ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.