USB IC Type | USB OTG Transcevier |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | QFN |
No. of Pins | 24Pins |
Data Rate | 12Mbps |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
USB Type | USB Transceiver |
STOTG04E Series 5.5 V 1.5 Mbit/s SMT USB-OTG Full-Speed Transceiver - QFN-24 | Future Electronics |
USB OTG Transceiver, USB 2.0, 2.7 V to 5.5 V, 24 Pins, QFN | Avnet America |
USB OTG TRANSCEIVER, 12MBPS, QFN-24 | Farnell |
Logic_Interfaces_Supervisors |Stmicroelectronics STOTG04EQTR | Newark Electronics |
Where can I find additional details, specifications and documents for a STOTG04EQTR?
Additional datasheets, footprints and schematics for STOTG04EQTR are listed on our Part Details page. You can also find images and similar parts to STOTG04EQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STOTG04EQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STOTG04EQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STOTG04EQTR fall under?
The STOTG04EQTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STOTG04EQTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STOTG04EQTR you can contact the distributor directly for product support, shipping queries etc.
Is the STOTG04EQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STOTG04EQTR have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STOTG04EQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STOTG04EQTR often in real-time on the comparison pages.
What if I can't find stock of STOTG04EQTR?
You can fill out our help required form which you can use to request a quote for STOTG04EQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.