STOD32ATPQR Display Supplies and Controllers by STMicroelectronics

300 mA triple DC-DC converter for powering AMOLED displays

Status: NRND
Series: STOD32A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The STOD32A is a triple DC-DC converter for AMOLED display panels. It integrates 300 mA step-up and inverting DC-DC converters plus auxiliary step-up converter. This device is particularly suitable for battery-operated products, in which the major concern is overall system efficiency. Output voltages can be programmed by a dedicated pin, which implements S WIRE protocol. Soft-start with controlled inrush current limit, thermal shutdown and short-circuit protection are integrated functions of the device.

Prices starting from US$1.63


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.94
54
Buy Now
Logo for element14 element14 US$1.76
54
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Operating input voltage range from 2.5 V to 4.5 V
300 mA output current for step-up and inverting converters (VIN > 2.9 V)
55 mA output current for an auxiliary step-up converter (VIN > 2.9 V)
4.6 V positive step-up converter
Programmable negative voltage from - 0.8 V to - 4.8 V default -4.0 V
Auxiliary step-up converter positive voltage programmable step from 5.8 V to 7.9 V default 7.6 V
Soft-start with inrush current protection
Overtemperature protection
True-shutdown mode
Short-circuit protection
Package QFN16 (3.0x3.0 mm), 0.5 mm pitch

Alternative Descriptions

Dc/Dc Conv, Boost Inverting, Qfn-16 | Newark Electronics
DC/DC CONV, BOOST INVERTING, QFN-16 | element14
Switched Voltage Regulator ICâ€s Part 1 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STOD32ATPQR?

Additional datasheets, footprints and schematics for STOD32ATPQR are listed on our Part Details page. You can also find images and similar parts to STOD32ATPQR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STOD32ATPQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STOD32ATPQR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STOD32ATPQR fall under?

The STOD32ATPQR is listed under Power Management > Display Supplies and Controllers > LCD/OLED Display PSUs.

Can I view similar or alternative parts?

You can view similar parts to STOD32ATPQR when available in the LCD/OLED Display PSUs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STOD32ATPQR you can contact the distributor directly for product support, shipping queries etc.

Is the STOD32ATPQR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STOD32ATPQR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STOD32ATPQR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STOD32ATPQR often in real-time on the comparison pages.

What if I can't find stock of STOD32ATPQR?

You can fill out our help required form which you can use to request a quote for STOD32ATPQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay