Status: | Active |
---|---|
Series: | STNRG011 |
RoHS: | Compliant |
Digital combo multi-mode PFC + time-shift LLC resonant half-bridge controller |
Onboard 800 V startup circuit, line sense and X-cap discharge compliant with IEC 62368-1, for reduced standby power |
Enhanced fixed on time multi-mode TM PFC controller with input voltage feed-forward, THD optimizer and frequency limitation |
Complete set of PFC protections |
Time-shift control of resonant half-bridge |
Enhanced burst-mode at light load with fast |
transient response and line adaptive half- bridge brown-out protection |
Complete set of half-bridge protections |
Available in SO20 package |
Product Specifications |
---|
DS12075 Digital combo multi-mode PFC and time-shift LLC resonant controller |
Application Notes |
---|
AN5118 12 V – 150 W power supply based on STNRG011 digital combo and SRK2001 adaptive synchronous rectifier controller |
AN5119 How to design an application from draft with STNRG011 |
Design Notes & Tips |
---|
DT0138 High voltage startup booster |
Presentations |
---|
Primary side regulation controllers portfolio |
The “Black Box” is a memory area inside the EEPROM that contains information about the power supply |
Flyers |
---|
Digital multimode PFC and LLC resonant controller |
STNRG011 - Digital multi-mode PFC and LLC resonant half-bridge controller |
Brochures |
---|
Power Management Guide |
19V Digital Combo Multi-Mode PFC +Time-Shift LLC Resonant Half-Bridge Controller | Future Electronics |
Pfc Controller, Multi Mode, 19V, Soic20 | Newark Electronics |
PFC CONTROLLER, MULTI MODE, 19V, SOIC20 | element14 |
Power Factor Correction PWM CONTRLR Digital Combo Multi-Mode PFC Controller 20-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a STNRG011TR?
Additional datasheets, footprints and schematics for STNRG011TR are listed on our Part Details page. You can also find images and similar parts to STNRG011TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STNRG011TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STNRG011TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STNRG011TR fall under?
The STNRG011TR is listed under Power Management > AC-DC Converters > Digital and Resonant Controllers.
Can I view similar or alternative parts?
You can view similar parts to STNRG011TR when available in the Digital and Resonant Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STNRG011TR you can contact the distributor directly for product support, shipping queries etc.
Is the STNRG011TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STNRG011TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STNRG011TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STNRG011TR often in real-time on the comparison pages.
What if I can't find stock of STNRG011TR?
You can fill out our help required form which you can use to request a quote for STNRG011TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.