Status: | Active |
---|---|
Series: | STN83003 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
5,760
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
36,000
in stock
|
Buy Now | |
element14
from US$0.30
|
3,122
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,122
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
855
in stock
|
Buy Now | |
Avnet Silica
-
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High voltage capability |
Very high switching speed |
STN83003: Series 400 V 1.5 A 1.6 W Surface Mount NPN Power Transistor - SOT-223 | Future Electronics |
NPN power transistor 1A 400V STN83003 | RS |
TRANSISTOR, NPN, 400V, 1A, SOT-223 | element14 |
ST Power Transistor, NPN, 400V, SOT-223 | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 400V 1.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Transistor, Bipolar, Npn, 400V, 500Ma, Sot-223-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a STN83003?
Additional datasheets, footprints and schematics for STN83003 are listed on our Part Details page. You can also find images and similar parts to STN83003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN83003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN83003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN83003 fall under?
The STN83003 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN83003 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN83003 you can contact the distributor directly for product support, shipping queries etc.
Is the STN83003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STN83003 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Distrelec have stock available or on a lead time for STN83003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN83003 often in real-time on the comparison pages.
What if I can't find stock of STN83003?
You can fill out our help required form which you can use to request a quote for STN83003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.