Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 1.6W |
DC Collector Current | 1A |
DC Current Gain hFE | 140hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Continuous Collector Current Ic Max | 1.5A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 500mA |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 80 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 1.6W |
SMD Marking | N715 |
Termination Type | Surface Mount Device |
Voltage Vcbo | 140V |
TRANSISTOR, NPN, 80V, 1A, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a STN715?
Additional datasheets, footprints and schematics for STN715 are listed on our Part Details page. You can also find images and similar parts to STN715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN715 fall under?
The STN715 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN715 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN715 you can contact the distributor directly for product support, shipping queries etc.
Is the STN715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STN715 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STN715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN715 often in real-time on the comparison pages.
What if I can't find stock of STN715?
You can fill out our help required form which you can use to request a quote for STN715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.